39915-6 -- CONCRETE ANCHOR
Minerallac Company
Concrete Anchor
39915-6
Description
ANCHOR LENGTH 1 INCH
ANCHOR SIZE #8
FINISH ZINC PLATED
TYPE EZ
DRIVE TYPE SQUARE/PHILLIPS
PACKAGING QUANTITY 100 PER JAR
INCLUDES #2-2 HEX POWER BIT
Description
ANCHOR LENGTH 1 INCH
ANCHOR SIZE #8
FINISH ZINC PLATED
TYPE EZ
DRIVE TYPE SQUARE/PHILLIPS
PACKAGING QUANTITY 100 PER JAR
INCLUDES #2-2 HEX POWER BIT
Datasheet
Suppliers
Concrete Anchor
39915-6
ANCHOR LENGTH 1 INCH
ANCHOR SIZE #8
FINISH ZINC PLATED
TYPE EZ
DRIVE TYPE SQUARE/PHILLIPS
PACKAGING QUANTITY 100 PER JAR
INCLUDES #2-2 HEX POWER BIT
- ANCHOR LENGTH 1 INCH
- ANCHOR SIZE #8
- FINISH ZINC PLATED
- TYPE EZ
- DRIVE TYPE SQUARE/PHILLIPS
- PACKAGING QUANTITY 100 PER JAR
- INCLUDES #2-2 HEX POWER BIT
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
39915-6 |
|
Product Name
|
Concrete Anchor |
|
Bolt Type
|
Anchor Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Bolt Type
T-Head Bolt
Material
Steel; Alloy Steel
Finish
Black Oxide; Black Oxide
View Details
National Bolt & Nut Corporation
Bolt Type
Square Head Bolt
Material
Steel
Finish
Plain
View Details