Minerallac Company Anchor 61169

Description
SELF TAPPING TYPE 1 INCH SCREW LENGTH 1/4 INCH-20 TPI SCREW SIZE ROUND HEAD TYPE 3/8 INCH ANCHOR SIZE SAMMYS[R] BRAND MOUNTING VERTICAL MOUNT DSTR 1 MODEL
Datasheet
Description
SELF TAPPING TYPE 1 INCH SCREW LENGTH 1/4 INCH-20 TPI SCREW SIZE ROUND HEAD TYPE 3/8 INCH ANCHOR SIZE SAMMYS[R] BRAND MOUNTING VERTICAL MOUNT DSTR 1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 61169 - Minerallac Company
Hampshire, IL, USA
Anchor
61169
Anchor 61169
SELF TAPPING TYPE 1 INCH SCREW LENGTH 1/4 INCH-20 TPI SCREW SIZE ROUND HEAD TYPE 3/8 INCH ANCHOR SIZE SAMMYS[R] BRAND MOUNTING VERTICAL MOUNT DSTR 1 MODEL
  • SELF TAPPING TYPE
  • 1 INCH SCREW LENGTH
  • 1/4 INCH-20 TPI SCREW SIZE
  • ROUND HEAD TYPE
  • 3/8 INCH ANCHOR SIZE
  • SAMMYS[R] BRAND
  • MOUNTING VERTICAL MOUNT
  • DSTR 1 MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 61169
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Bolts -  Type ST SEELBOLT® - 1/2-20UNF-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 1/2"
View Details
Kwik-Strip® Stripper Bolts - 46621 - Jergens, Inc.
Specs
Material Steel; Alloy Steel
View Details
Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details