Minerallac Company Anchor 60018

Description
HOLLOW WALL TYPE STEEL MATERIAL ZINC PLATED FINISH 2-3/4 INCH ANCHOR LENGTH 20 TPI 1/4 INCH SCREW SIZE 1/2 INCH DRILL SIZE PHILLIPS, SLOTTED HEAD TYPE 1/4 INCH ANCHOR SIZE SLEEVE LENGTH 2-3/4 INCH WALL THICKNESS 5/8 TO 7/8 INCH HEX LENGTH LONG APPLICATION DRYWALL, SHEETROCK, PLASTER AND PANELING PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
HOLLOW WALL TYPE STEEL MATERIAL ZINC PLATED FINISH 2-3/4 INCH ANCHOR LENGTH 20 TPI 1/4 INCH SCREW SIZE 1/2 INCH DRILL SIZE PHILLIPS, SLOTTED HEAD TYPE 1/4 INCH ANCHOR SIZE SLEEVE LENGTH 2-3/4 INCH WALL THICKNESS 5/8 TO 7/8 INCH HEX LENGTH LONG APPLICATION DRYWALL, SHEETROCK, PLASTER AND PANELING PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 60018 - Minerallac Company
Hampshire, IL, USA
Anchor
60018
Anchor 60018
HOLLOW WALL TYPE STEEL MATERIAL ZINC PLATED FINISH 2-3/4 INCH ANCHOR LENGTH 20 TPI 1/4 INCH SCREW SIZE 1/2 INCH DRILL SIZE PHILLIPS, SLOTTED HEAD TYPE 1/4 INCH ANCHOR SIZE SLEEVE LENGTH 2-3/4 INCH WALL THICKNESS 5/8 TO 7/8 INCH HEX LENGTH LONG APPLICATION DRYWALL, SHEETROCK, PLASTER AND PANELING PACKAGING QUANTITY 50 PER BOX
  • HOLLOW WALL TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-3/4 INCH ANCHOR LENGTH
  • 20 TPI
  • 1/4 INCH SCREW SIZE
  • 1/2 INCH DRILL SIZE
  • PHILLIPS, SLOTTED HEAD TYPE
  • 1/4 INCH ANCHOR SIZE
  • SLEEVE LENGTH 2-3/4 INCH
  • WALL THICKNESS 5/8 TO 7/8 INCH
  • HEX LENGTH LONG
  • APPLICATION DRYWALL, SHEETROCK, PLASTER AND PANELING
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 60018
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 8 mm - 121200800060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 1/4-20 x .625 Long - 21910 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Stud - BJ745 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel
Finish Black Oxide
View Details