Minerallac Company Anchor 60606

Description
LAG SCREW SHIELD TYPE ZINC MATERIAL 1-1/4 INCH SCREW LENGTH 5/16 INCH SCREW SIZE 1/2 INCH DRILL SIZE 1-3/4 INCH EMBED DEPTH APPLICATION MORTAR JOINT, SOLID OR HOLLOW BASE MATERIAL AND IS MORE RESISTANT TO TEMPERATURE FLUCTUATIONS AND RUST THAN OTHER LIGHT DUTY ANCHORS PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
LAG SCREW SHIELD TYPE ZINC MATERIAL 1-1/4 INCH SCREW LENGTH 5/16 INCH SCREW SIZE 1/2 INCH DRILL SIZE 1-3/4 INCH EMBED DEPTH APPLICATION MORTAR JOINT, SOLID OR HOLLOW BASE MATERIAL AND IS MORE RESISTANT TO TEMPERATURE FLUCTUATIONS AND RUST THAN OTHER LIGHT DUTY ANCHORS PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 60606 - Minerallac Company
Hampshire, IL, USA
Anchor
60606
Anchor 60606
LAG SCREW SHIELD TYPE ZINC MATERIAL 1-1/4 INCH SCREW LENGTH 5/16 INCH SCREW SIZE 1/2 INCH DRILL SIZE 1-3/4 INCH EMBED DEPTH APPLICATION MORTAR JOINT, SOLID OR HOLLOW BASE MATERIAL AND IS MORE RESISTANT TO TEMPERATURE FLUCTUATIONS AND RUST THAN OTHER LIGHT DUTY ANCHORS PACKAGING QUANTITY 50 PER BOX
  • LAG SCREW SHIELD TYPE
  • ZINC MATERIAL
  • 1-1/4 INCH SCREW LENGTH
  • 5/16 INCH SCREW SIZE
  • 1/2 INCH DRILL SIZE
  • 1-3/4 INCH EMBED DEPTH
  • APPLICATION MORTAR JOINT, SOLID OR HOLLOW BASE MATERIAL AND IS MORE RESISTANT TO TEMPERATURE FLUCTUATIONS AND RUST THAN OTHER LIGHT DUTY ANCHORS
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 60606
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Swing Bolts - 29505 - Jergens, Inc.
Specs
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide
Other Size Specs 1/2-13
View Details
Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASME/ANSI; ANSI B18.3.1M
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Flange Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Flange Bolt; Hexagon Bolt
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details