Minerallac Company Anchor 76960

Description
WEDGE TYPE 304 STAINLESS STEEL MATERIAL STAINLESS STEEL FINISH 3-3/4 INCH ANCHOR LENGTH 1-13/16 INCH THREAD LENGTH 13 TPI 3/4 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 2-1/4 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 1/2 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 25 PER BOX
Datasheet
Description
WEDGE TYPE 304 STAINLESS STEEL MATERIAL STAINLESS STEEL FINISH 3-3/4 INCH ANCHOR LENGTH 1-13/16 INCH THREAD LENGTH 13 TPI 3/4 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 2-1/4 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 1/2 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 25 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 76960 - Minerallac Company
Hampshire, IL, USA
Anchor
76960
Anchor 76960
WEDGE TYPE 304 STAINLESS STEEL MATERIAL STAINLESS STEEL FINISH 3-3/4 INCH ANCHOR LENGTH 1-13/16 INCH THREAD LENGTH 13 TPI 3/4 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 2-1/4 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 1/2 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 25 PER BOX
  • WEDGE TYPE
  • 304 STAINLESS STEEL MATERIAL
  • STAINLESS STEEL FINISH
  • 3-3/4 INCH ANCHOR LENGTH
  • 1-13/16 INCH THREAD LENGTH
  • 13 TPI
  • 3/4 INCH DRILL SIZE
  • 1/2 INCH ANCHOR SIZE
  • 2-1/4 INCH EMBED DEPTH
  • TRUBOLT[R] BRAND
  • THREAD TYPE COARSE
  • THREAD SIZE 1/2 INCH
  • APPLICATION CONCRETE AND STONE
  • PACKAGING QUANTITY 25 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 76960
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

T-Bolts - 42709 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Carriage Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Carriage Bolt
Material Steel
Finish Zinc Plated (optional feature); Plain
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Flange Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Flange Bolt; Hexagon Bolt
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details