55356 -- CARRIAGE BOLT - NON METRIC
Minerallac Company
Carriage Bolt - Non Metric
55356
Description
ROUND HEAD, SQUARE NECK TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3-1/2 INCH
5/16 INCH NOMINAL DIAMETER
18 TPI
PACKAGING QUANTITY 50 PER BOX
Description
ROUND HEAD, SQUARE NECK TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3-1/2 INCH
5/16 INCH NOMINAL DIAMETER
18 TPI
PACKAGING QUANTITY 50 PER BOX
Datasheet
Suppliers
Carriage Bolt - Non Metric
55356
ROUND HEAD, SQUARE NECK TYPE
STEEL MATERIAL
ZINC PLATED FINISH
3-1/2 INCH
5/16 INCH NOMINAL DIAMETER
18 TPI
PACKAGING QUANTITY 50 PER BOX
- ROUND HEAD, SQUARE NECK TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 3-1/2 INCH
- 5/16 INCH NOMINAL DIAMETER
- 18 TPI
- PACKAGING QUANTITY 50 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
55356 |
|
Product Name
|
Carriage Bolt - Non Metric |
|
Bolt Type
|
Carriage Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel; Austenitic
Fastener Standards
ISO 4014
Length
6.69 inch (170 mm)
View Details
McGard Special Products Division
Bolt Type
Shoulder Bolt (optional feature); Tamperproof
Material
Hardened Steel
Finish
Chrome (optional feature)
View Details