Minerallac Company Anchor 60406

Description
DROP-IN TYPE STEEL MATERIAL ZINC PLATED FINISH 13 TPI 5/8 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 2 INCH EMBED DEPTH THREAD DEPTH 1-3/16 INCH INCLUDES SETTING TOOL APPLICATION STONE AND CONCRETE PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
DROP-IN TYPE STEEL MATERIAL ZINC PLATED FINISH 13 TPI 5/8 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 2 INCH EMBED DEPTH THREAD DEPTH 1-3/16 INCH INCLUDES SETTING TOOL APPLICATION STONE AND CONCRETE PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 60406 - Minerallac Company
Hampshire, IL, USA
Anchor
60406
Anchor 60406
DROP-IN TYPE STEEL MATERIAL ZINC PLATED FINISH 13 TPI 5/8 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 2 INCH EMBED DEPTH THREAD DEPTH 1-3/16 INCH INCLUDES SETTING TOOL APPLICATION STONE AND CONCRETE PACKAGING QUANTITY 50 PER BOX
  • DROP-IN TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 13 TPI
  • 5/8 INCH DRILL SIZE
  • 1/2 INCH ANCHOR SIZE
  • 2 INCH EMBED DEPTH
  • THREAD DEPTH 1-3/16 INCH
  • INCLUDES SETTING TOOL
  • APPLICATION STONE AND CONCRETE
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 60406
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
Titanium SHCS 6-32 x 1.00 Long - 21616 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers
Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details