Minerallac Company Anchor 60004

Description
HOLLOW WALL TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH ANCHOR LENGTH 32 TPI #6 SCREW SIZE 1/4 INCH DRILL SIZE PHILLIPS, SLOTTED HEAD TYPE 1/8 INCH ANCHOR SIZE HEX LENGTH SHORT SLEEVE LENGTH 1-3/4 INCH WALL THICKNESS 1/8 TO 1/2 INCH APPLICATION DRYWALL, SHEETROCK, PLASTER AND PANELING PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
HOLLOW WALL TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH ANCHOR LENGTH 32 TPI #6 SCREW SIZE 1/4 INCH DRILL SIZE PHILLIPS, SLOTTED HEAD TYPE 1/8 INCH ANCHOR SIZE HEX LENGTH SHORT SLEEVE LENGTH 1-3/4 INCH WALL THICKNESS 1/8 TO 1/2 INCH APPLICATION DRYWALL, SHEETROCK, PLASTER AND PANELING PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 60004 - Minerallac Company
Hampshire, IL, USA
Anchor
60004
Anchor 60004
HOLLOW WALL TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH ANCHOR LENGTH 32 TPI #6 SCREW SIZE 1/4 INCH DRILL SIZE PHILLIPS, SLOTTED HEAD TYPE 1/8 INCH ANCHOR SIZE HEX LENGTH SHORT SLEEVE LENGTH 1-3/4 INCH WALL THICKNESS 1/8 TO 1/2 INCH APPLICATION DRYWALL, SHEETROCK, PLASTER AND PANELING PACKAGING QUANTITY 100 PER BOX
  • HOLLOW WALL TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-1/2 INCH ANCHOR LENGTH
  • 32 TPI
  • #6 SCREW SIZE
  • 1/4 INCH DRILL SIZE
  • PHILLIPS, SLOTTED HEAD TYPE
  • 1/8 INCH ANCHOR SIZE
  • HEX LENGTH SHORT
  • SLEEVE LENGTH 1-3/4 INCH
  • WALL THICKNESS 1/8 TO 1/2 INCH
  • APPLICATION DRYWALL, SHEETROCK, PLASTER AND PANELING
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 60004
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

T-Slot Bolts - 44703 - Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Plain
Fastener Standards ANSI B18.6.2
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Flange Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Flange Bolt; Hexagon Bolt
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details