Minerallac Company Anchor 58816

Description
HOLLOW WALL, TOGGLE TYPE STEEL MATERIAL ZINC PLATED FINISH 20 TPI 1/4 INCH SCREW SIZE 1/2 INCH DRILL SIZE TOGGLER[R], SNAPTOGGLE[R] BRAND APPLICATION GYPSUM BOARD, DRYWALL WITH A STEEL STUD, CONCRETE BLOCK, TILE OVER DRYWALL PACKAGING QUANTITY 100 PER BOX BB MODEL
Datasheet
Description
HOLLOW WALL, TOGGLE TYPE STEEL MATERIAL ZINC PLATED FINISH 20 TPI 1/4 INCH SCREW SIZE 1/2 INCH DRILL SIZE TOGGLER[R], SNAPTOGGLE[R] BRAND APPLICATION GYPSUM BOARD, DRYWALL WITH A STEEL STUD, CONCRETE BLOCK, TILE OVER DRYWALL PACKAGING QUANTITY 100 PER BOX BB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 58816 - Minerallac Company
Hampshire, IL, USA
Anchor
58816
Anchor 58816
HOLLOW WALL, TOGGLE TYPE STEEL MATERIAL ZINC PLATED FINISH 20 TPI 1/4 INCH SCREW SIZE 1/2 INCH DRILL SIZE TOGGLER[R], SNAPTOGGLE[R] BRAND APPLICATION GYPSUM BOARD, DRYWALL WITH A STEEL STUD, CONCRETE BLOCK, TILE OVER DRYWALL PACKAGING QUANTITY 100 PER BOX BB MODEL
  • HOLLOW WALL, TOGGLE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 20 TPI
  • 1/4 INCH SCREW SIZE
  • 1/2 INCH DRILL SIZE
  • TOGGLER[R], SNAPTOGGLE[R] BRAND
  • APPLICATION GYPSUM BOARD, DRYWALL WITH A STEEL STUD, CONCRETE BLOCK, TILE OVER DRYWALL
  • PACKAGING QUANTITY 100 PER BOX
  • BB MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 58816
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details
Swing Bolts - 29605 - Jergens, Inc.
Specs
Material Steel; Stainless Steel; Stainless Steel
Finish Black Oxide; Black Oxide
Other Size Specs 5/8-11
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details