Minerallac Company Hex Bolt - Non Metric 55241

Description
HEX, FULLY THREADED TYPE GRADE 5 MEDIUM CARBON STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI QUENCHED, TEMPERED PROCESS HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
HEX, FULLY THREADED TYPE GRADE 5 MEDIUM CARBON STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI QUENCHED, TEMPERED PROCESS HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 55241 - Minerallac Company
Hampshire, IL, USA
Hex Bolt - Non Metric
55241
Hex Bolt - Non Metric 55241
HEX, FULLY THREADED TYPE GRADE 5 MEDIUM CARBON STEEL MATERIAL ZINC PLATED FINISH 2-1/2 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI QUENCHED, TEMPERED PROCESS HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • HEX, FULLY THREADED TYPE
  • GRADE 5 MEDIUM CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-1/2 INCH
  • 13/64 INCH HEAD HEIGHT
  • 1/2 INCH HEAD WIDTH ACROSS FLAT
  • 5/16 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 18 TPI
  • QUENCHED, TEMPERED PROCESS
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 55241
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Bolt - 931UA4/316L3805188 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ASME B18.2.1
View Details
Superbolt EzFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details
Swivel Contact Bolt - BJ730 - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M4; M5; M6; M8; M10; M12; M16; M20
View Details