Minerallac Company Hex Bolt - Non Metric 55256

Description
FULLY THREADED TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI COLOR SILVER PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
FULLY THREADED TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI COLOR SILVER PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 55256 - Minerallac Company
Hampshire, IL, USA
Hex Bolt - Non Metric
55256
Hex Bolt - Non Metric 55256
FULLY THREADED TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI COLOR SILVER PACKAGING QUANTITY 50 PER BOX
  • FULLY THREADED TYPE
  • GRADE 2 STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3-1/2 INCH
  • 13/64 INCH HEAD HEIGHT
  • 1/2 INCH HEAD WIDTH ACROSS FLAT
  • 5/16 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 18 TPI
  • COLOR SILVER
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 55256
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Stud - BJ745 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel
Finish Black Oxide
View Details
T-Bolts - 42701 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details