Minerallac Company Anchor 59431

Description
WINGED TYPE PLASTIC, VINYL MATERIAL YELLOW DYED FINISH 3/4 INCH ANCHOR LENGTH 3/16 INCH DRILL SIZE #4, #6, #8 ANCHOR SIZE APPLICATION SHEETROCK, PLASTER, BRICKWORK, CONCRETE, TILE, HOLLOW MATERIALS PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
WINGED TYPE PLASTIC, VINYL MATERIAL YELLOW DYED FINISH 3/4 INCH ANCHOR LENGTH 3/16 INCH DRILL SIZE #4, #6, #8 ANCHOR SIZE APPLICATION SHEETROCK, PLASTER, BRICKWORK, CONCRETE, TILE, HOLLOW MATERIALS PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 59431 - Minerallac Company
Hampshire, IL, USA
Anchor
59431
Anchor 59431
WINGED TYPE PLASTIC, VINYL MATERIAL YELLOW DYED FINISH 3/4 INCH ANCHOR LENGTH 3/16 INCH DRILL SIZE #4, #6, #8 ANCHOR SIZE APPLICATION SHEETROCK, PLASTER, BRICKWORK, CONCRETE, TILE, HOLLOW MATERIALS PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • WINGED TYPE
  • PLASTIC, VINYL MATERIAL
  • YELLOW DYED FINISH
  • 3/4 INCH ANCHOR LENGTH
  • 3/16 INCH DRILL SIZE
  • #4, #6, #8 ANCHOR SIZE
  • APPLICATION SHEETROCK, PLASTER, BRICKWORK, CONCRETE, TILE, HOLLOW MATERIALS
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 59431
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Stud - BJ745 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel
Finish Black Oxide
View Details
Superbolt EzFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details
Hex Bolts - 2453469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated; Zinc Plated
View Details