Minerallac Company Hex Bolt - Non Metric 55049

Description
HEX, FULLY THREADED TYPE GRADE 5 MEDIUM CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 20 TPI QUENCHED, TEMPERED PROCESS HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
HEX, FULLY THREADED TYPE GRADE 5 MEDIUM CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 20 TPI QUENCHED, TEMPERED PROCESS HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 55049 - Minerallac Company
Hampshire, IL, USA
Hex Bolt - Non Metric
55049
Hex Bolt - Non Metric 55049
HEX, FULLY THREADED TYPE GRADE 5 MEDIUM CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 20 TPI QUENCHED, TEMPERED PROCESS HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • HEX, FULLY THREADED TYPE
  • GRADE 5 MEDIUM CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH
  • 5/32 INCH HEAD HEIGHT
  • 7/16 INCH HEAD WIDTH ACROSS FLAT
  • 1/4 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 20 TPI
  • QUENCHED, TEMPERED PROCESS
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 55049
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details
T-Bolts - 42703 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details