Minerallac Company Anchor 61198

Description
STEEL, NYLON (WASHER) MATERIAL ZINC PLATED FINISH 20 TPI HEX HEAD TYPE 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND MAXIMUM PIPE SIZE 185 LB APPLICATION METAL DECK APPROVAL UL TENSION STRENGTH 1146 LB PACKAGING QUANTITY 25 PER BOX/125 PER CASE XP 200 MODEL
Datasheet
Description
STEEL, NYLON (WASHER) MATERIAL ZINC PLATED FINISH 20 TPI HEX HEAD TYPE 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND MAXIMUM PIPE SIZE 185 LB APPLICATION METAL DECK APPROVAL UL TENSION STRENGTH 1146 LB PACKAGING QUANTITY 25 PER BOX/125 PER CASE XP 200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 61198 - Minerallac Company
Hampshire, IL, USA
Anchor
61198
Anchor 61198
STEEL, NYLON (WASHER) MATERIAL ZINC PLATED FINISH 20 TPI HEX HEAD TYPE 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND MAXIMUM PIPE SIZE 185 LB APPLICATION METAL DECK APPROVAL UL TENSION STRENGTH 1146 LB PACKAGING QUANTITY 25 PER BOX/125 PER CASE XP 200 MODEL
  • STEEL, NYLON (WASHER) MATERIAL
  • ZINC PLATED FINISH
  • 20 TPI
  • HEX HEAD TYPE
  • 1/4 INCH ANCHOR SIZE
  • SAMMYS[R] BRAND
  • MAXIMUM PIPE SIZE 185 LB
  • APPLICATION METAL DECK
  • APPROVAL UL
  • TENSION STRENGTH 1146 LB
  • PACKAGING QUANTITY 25 PER BOX/125 PER CASE
  • XP 200 MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 61198
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 3 mm - 121200300060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 1/4-20 x .875 Long - 21914 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.8750 inch (22.22 mm)
View Details
2 suppliers
Fully-threaded Bar - BJ830 - Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel; Stainless Steel
Finish Black Oxide
View Details