Minerallac Company Anchor 62468

Description
WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 4-1/4 INCH ANCHOR LENGTH 1-1/4 INCH THREAD LENGTH 13 TPI 3/4 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 2-1/4 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 1/2 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 25 PER BOX
Datasheet
Description
WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 4-1/4 INCH ANCHOR LENGTH 1-1/4 INCH THREAD LENGTH 13 TPI 3/4 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 2-1/4 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 1/2 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 25 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 62468 - Minerallac Company
Hampshire, IL, USA
Anchor
62468
Anchor 62468
WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 4-1/4 INCH ANCHOR LENGTH 1-1/4 INCH THREAD LENGTH 13 TPI 3/4 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 2-1/4 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 1/2 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 25 PER BOX
  • WEDGE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4-1/4 INCH ANCHOR LENGTH
  • 1-1/4 INCH THREAD LENGTH
  • 13 TPI
  • 3/4 INCH DRILL SIZE
  • 1/2 INCH ANCHOR SIZE
  • 2-1/4 INCH EMBED DEPTH
  • TRUBOLT[R] BRAND
  • THREAD TYPE COARSE
  • THREAD SIZE 1/2 INCH
  • APPLICATION CONCRETE AND STONE
  • PACKAGING QUANTITY 25 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 62468
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 2-56 x .312 Long - 21205 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3120 inch (7.92 mm)
View Details
2 suppliers
T-slot Bolt - BJ755 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type T-Head Bolt
Material Steel
Finish Black Oxide
View Details