Minerallac Company Stove Bolt - Non Metric 25724

Description
SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 1.747 INCH OVERALL LENGTH 16 TPI 3/8 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE THREAD TYPE COARSE HEAD WIDTH 0.689 INCH HEAD HEIGHT 0.247 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 1.747 INCH OVERALL LENGTH 16 TPI 3/8 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE THREAD TYPE COARSE HEAD WIDTH 0.689 INCH HEAD HEIGHT 0.247 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stove Bolt - Non Metric - 25724 - Minerallac Company
Hampshire, IL, USA
Stove Bolt - Non Metric
25724
Stove Bolt - Non Metric 25724
SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 1.747 INCH OVERALL LENGTH 16 TPI 3/8 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE THREAD TYPE COARSE HEAD WIDTH 0.689 INCH HEAD HEIGHT 0.247 INCH PACKAGING QUANTITY 100 PER BOX
  • SLOTTED, PHILLIPS TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-1/2 INCH
  • 1.747 INCH OVERALL LENGTH
  • 16 TPI
  • 3/8 INCH NOMINAL SIZE
  • ROUND HEAD STYLE
  • HEX NUT TYPE
  • THREAD TYPE COARSE
  • HEAD WIDTH 0.689 INCH
  • HEAD HEIGHT 0.247 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 25724
Product Name Stove Bolt - Non Metric
Bolt Type Stove Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 4014D824100109 - BUMAX®
Specs
Material Stainless Steel; Super Duplex
Fastener Standards ISO 4014
Length 3.94 inch (100 mm)
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
U-Bolt Clip DIN 741 Stainless RopeDiaRange 12 mm - 121201200060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details