Minerallac Company Hanger Bolt - Non Metric 66356

Description
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH OVERALL LENGTH 3/8 INCH NOMINAL DIAMETER APPLICATION STANDARD HANGER BOLTS ARE INTENDED TO BE INSERTED INTO A PRE DRILLED PILOT HOLE PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH OVERALL LENGTH 3/8 INCH NOMINAL DIAMETER APPLICATION STANDARD HANGER BOLTS ARE INTENDED TO BE INSERTED INTO A PRE DRILLED PILOT HOLE PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hanger Bolt - Non Metric - 66356 - Minerallac Company
Hampshire, IL, USA
Hanger Bolt - Non Metric
66356
Hanger Bolt - Non Metric 66356
FULLY THREADED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH OVERALL LENGTH 3/8 INCH NOMINAL DIAMETER APPLICATION STANDARD HANGER BOLTS ARE INTENDED TO BE INSERTED INTO A PRE DRILLED PILOT HOLE PACKAGING QUANTITY 50 PER BOX
  • FULLY THREADED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH OVERALL LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • APPLICATION STANDARD HANGER BOLTS ARE INTENDED TO BE INSERTED INTO A PRE DRILLED PILOT HOLE
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 66356
Product Name Hanger Bolt - Non Metric
Bolt Type Hanger Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 12 mm - 121201200060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Superbolt HyFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details
Hex Bolts - 2453275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated; Zinc Plated
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 1/4-20UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 1/4"
View Details