Minerallac Company Stove Bolt - Non Metric 25512

Description
SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 20 TPI 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 20 TPI 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stove Bolt - Non Metric - 25512 - Minerallac Company
Hampshire, IL, USA
Stove Bolt - Non Metric
25512
Stove Bolt - Non Metric 25512
SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 20 TPI 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE PACKAGING QUANTITY 100 PER BOX
  • SLOTTED, PHILLIPS TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3/4 INCH
  • 20 TPI
  • 1/4 INCH NOMINAL SIZE
  • ROUND HEAD STYLE
  • HEX NUT TYPE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 25512
Product Name Stove Bolt - Non Metric
Bolt Type Stove Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS M6 x 10mm Long - 25061 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details