Minerallac Company Anchor 59410

Description
CONICAL TYPE ENGINEERED PLASTIC MATERIAL 7/8 INCH ANCHOR LENGTH 3/16 INCH DRILL SIZE #8 TO #10 ANCHOR SIZE 7/8 INCH EMBED DEPTH APPLICATION DRYWALL, CONCRETE, HOLLOW BLOCK OR BRICK PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet
Description
CONICAL TYPE ENGINEERED PLASTIC MATERIAL 7/8 INCH ANCHOR LENGTH 3/16 INCH DRILL SIZE #8 TO #10 ANCHOR SIZE 7/8 INCH EMBED DEPTH APPLICATION DRYWALL, CONCRETE, HOLLOW BLOCK OR BRICK PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 59410 - Minerallac Company
Hampshire, IL, USA
Anchor
59410
Anchor 59410
CONICAL TYPE ENGINEERED PLASTIC MATERIAL 7/8 INCH ANCHOR LENGTH 3/16 INCH DRILL SIZE #8 TO #10 ANCHOR SIZE 7/8 INCH EMBED DEPTH APPLICATION DRYWALL, CONCRETE, HOLLOW BLOCK OR BRICK PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
  • CONICAL TYPE
  • ENGINEERED PLASTIC MATERIAL
  • 7/8 INCH ANCHOR LENGTH
  • 3/16 INCH DRILL SIZE
  • #8 TO #10 ANCHOR SIZE
  • 7/8 INCH EMBED DEPTH
  • APPLICATION DRYWALL, CONCRETE, HOLLOW BLOCK OR BRICK
  • PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 59410
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Hex Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Hexagon Bolt
View Details
Hex Bolts - 2453892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated; Zinc Plated
View Details
T-Bolts - 42904 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details