Minerallac Company Toggle Bolt - Non Metric 58647

Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 18 TPI 5/16 INCH NOMINAL SIZE ROUND HEAD STYLE 7/8 INCH DRILL SIZE INCLUDES WINGS APPLICATION HOLLOW BLOCK AND GYPSUM PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 18 TPI 5/16 INCH NOMINAL SIZE ROUND HEAD STYLE 7/8 INCH DRILL SIZE INCLUDES WINGS APPLICATION HOLLOW BLOCK AND GYPSUM PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Bolt - Non Metric - 58647 - Minerallac Company
Hampshire, IL, USA
Toggle Bolt - Non Metric
58647
Toggle Bolt - Non Metric 58647
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH 18 TPI 5/16 INCH NOMINAL SIZE ROUND HEAD STYLE 7/8 INCH DRILL SIZE INCLUDES WINGS APPLICATION HOLLOW BLOCK AND GYPSUM PACKAGING QUANTITY 50 PER BOX
  • SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH
  • 18 TPI
  • 5/16 INCH NOMINAL SIZE
  • ROUND HEAD STYLE
  • 7/8 INCH DRILL SIZE
  • INCLUDES WINGS
  • APPLICATION HOLLOW BLOCK AND GYPSUM
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 58647
Product Name Toggle Bolt - Non Metric
Bolt Type Toggle Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Hex Head Bolts / Hex Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated (optional feature); Zinc Chromate (optional feature); Plain
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details