Minerallac Company Toggle Bolt - Non Metric 58396

Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 6 INCH 24 TPI 3/16 INCH NOMINAL SIZE ROUND HEAD STYLE 1/2 INCH DRILL SIZE INCLUDES WINGS APPLICATION HOLLOW BLOCK AND GYPSUM PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 6 INCH 24 TPI 3/16 INCH NOMINAL SIZE ROUND HEAD STYLE 1/2 INCH DRILL SIZE INCLUDES WINGS APPLICATION HOLLOW BLOCK AND GYPSUM PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Bolt - Non Metric - 58396 - Minerallac Company
Hampshire, IL, USA
Toggle Bolt - Non Metric
58396
Toggle Bolt - Non Metric 58396
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 6 INCH 24 TPI 3/16 INCH NOMINAL SIZE ROUND HEAD STYLE 1/2 INCH DRILL SIZE INCLUDES WINGS APPLICATION HOLLOW BLOCK AND GYPSUM PACKAGING QUANTITY 50 PER BOX
  • SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 6 INCH
  • 24 TPI
  • 3/16 INCH NOMINAL SIZE
  • ROUND HEAD STYLE
  • 1/2 INCH DRILL SIZE
  • INCLUDES WINGS
  • APPLICATION HOLLOW BLOCK AND GYPSUM
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 58396
Product Name Toggle Bolt - Non Metric
Bolt Type Toggle Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hex Flange Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Flange Bolt; Hexagon Bolt
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details
Hex Bolts - 2454175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated; Zinc Plated
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 5/16-24UNF-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 5/16"
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details