Minerallac Company Anchor 60608

Description
LAG SCREW SHIELD TYPE ZINC MATERIAL 1-3/4 INCH SCREW LENGTH 5/16 INCH SCREW SIZE 1/2 INCH DRILL SIZE 2-1/4 INCH EMBED DEPTH APPLICATION MORTAR JOINT, SOLID OR HOLLOW BASE MATERIAL AND IS MORE RESISTANT TO TEMPERATURE FLUCTUATIONS AND RUST THAN OTHER LIGHT DUTY ANCHORS PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
LAG SCREW SHIELD TYPE ZINC MATERIAL 1-3/4 INCH SCREW LENGTH 5/16 INCH SCREW SIZE 1/2 INCH DRILL SIZE 2-1/4 INCH EMBED DEPTH APPLICATION MORTAR JOINT, SOLID OR HOLLOW BASE MATERIAL AND IS MORE RESISTANT TO TEMPERATURE FLUCTUATIONS AND RUST THAN OTHER LIGHT DUTY ANCHORS PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 60608 - Minerallac Company
Hampshire, IL, USA
Anchor
60608
Anchor 60608
LAG SCREW SHIELD TYPE ZINC MATERIAL 1-3/4 INCH SCREW LENGTH 5/16 INCH SCREW SIZE 1/2 INCH DRILL SIZE 2-1/4 INCH EMBED DEPTH APPLICATION MORTAR JOINT, SOLID OR HOLLOW BASE MATERIAL AND IS MORE RESISTANT TO TEMPERATURE FLUCTUATIONS AND RUST THAN OTHER LIGHT DUTY ANCHORS PACKAGING QUANTITY 50 PER BOX
  • LAG SCREW SHIELD TYPE
  • ZINC MATERIAL
  • 1-3/4 INCH SCREW LENGTH
  • 5/16 INCH SCREW SIZE
  • 1/2 INCH DRILL SIZE
  • 2-1/4 INCH EMBED DEPTH
  • APPLICATION MORTAR JOINT, SOLID OR HOLLOW BASE MATERIAL AND IS MORE RESISTANT TO TEMPERATURE FLUCTUATIONS AND RUST THAN OTHER LIGHT DUTY ANCHORS
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 60608
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Contact Bolt - BJ730 - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M4; M5; M6; M8; M10; M12; M16; M20
View Details
T-Bolts - 42508 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details