Minerallac Company Datasheets for Taps
Taps are used to form or cut female threads on the inside of holes.
Taps: Learn more
| Product Name | Notes |
|---|---|
| HAND TYPE TYPE 20 TPI TAPER STYLE 1/4 INCH TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM... | |
| HAND TYPE TYPE BRIGHT FINISH 1-21/32 INCH THREAD LENGTH 16 TPI TAPER STYLE NC THREAD TYPE 3/8 INCH TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE... | |
| HAND TYPE TYPE BRIGHT FINISH 24 TPI TAPER STYLE NC THREAD TYPE #10 TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND... | |
| HAND TYPE TYPE BRIGHT FINISH 32 TPI TAPER STYLE NC THREAD TYPE #6 TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND... | |
| HAND TYPE TYPE BRIGHT FINISH HEX SHANK TYPE 32 TPI TAPER STYLE NC THREAD TYPE #10 TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH... | |
| HAND TYPE TYPE CARBON STEEL MATERIAL PLAIN FINISH 2-1/8 INCH OVERALL LENGTH 3/4 INCH THREAD LENGTH 32 TPI TAPER STYLE 4 FLUTE(S) COARSE THREAD TYPE #8 TAP SIZE HAND WRENCHING... | |
| HAND TYPE TYPE CARBON STEEL MATERIAL PLAIN FINISH 2-23/32 INCH OVERALL LENGTH 1-1/8 INCH THREAD LENGTH 18 TPI TAPER STYLE 4 FLUTE(S) COARSE THREAD TYPE 5/16 INCH TAP SIZE HAND... | |
| HAND TYPE TYPE CARBON STEEL MATERIAL PLAIN FINISH 3-3/8 INCH OVERALL LENGTH 13 TPI TAPER STYLE 4 FLUTE(S) COARSE THREAD TYPE 1/2 INCH TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT... | |
| POWER TYPE TYPE 1 INCH THREAD LENGTH 20 TPI SHANK STYLE UNC THREAD TYPE 1/4 INCH TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH... | |
| POWER TYPE TYPE 11/16 INCH THREAD LENGTH HEX SHANK TYPE 32 TPI SHANK STYLE UNC THREAD TYPE #6 TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE... | |
| POWER TYPE TYPE 7/8 INCH THREAD LENGTH HEX SHANK TYPE 24 TPI SHANK STYLE UNC THREAD TYPE #10 TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE... |