Minerallac Company Anchor 63038

Description
STRIKE TYPE ZINC PLATED FINISH 2-3/8 INCH ANCHOR LENGTH 1/4 INCH ANCHOR SIZE 1-1/8 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
STRIKE TYPE ZINC PLATED FINISH 2-3/8 INCH ANCHOR LENGTH 1/4 INCH ANCHOR SIZE 1-1/8 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 63038 - Minerallac Company
Hampshire, IL, USA
Anchor
63038
Anchor 63038
STRIKE TYPE ZINC PLATED FINISH 2-3/8 INCH ANCHOR LENGTH 1/4 INCH ANCHOR SIZE 1-1/8 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING QUANTITY 100 PER BOX
  • STRIKE TYPE
  • ZINC PLATED FINISH
  • 2-3/8 INCH ANCHOR LENGTH
  • 1/4 INCH ANCHOR SIZE
  • 1-1/8 INCH EMBED DEPTH
  • INCLUDES NUT AND WASHER
  • APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 63038
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 5 mm - 121200500060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 2-56 x .125 Long - 21202 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen; Slotted
Material Titanium
Length 0.1250 inch (3.17 mm)
View Details
2 suppliers
Swivel Contact Bolt - BJ730 - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M4; M5; M6; M8; M10; M12; M16; M20
View Details