Minerallac Company Concrete Anchor 60552

Description
DRILL SIZE 5/32 INCH FINISH CLIMASEAL[T] FINISH HEAD TYPE FLAT, PHILLIPS SCREW LENGTH 3-1/4 INCH SCREW SIZE 3/16 INCH TYPE TAP-CON APPLICABLE STANDARD GSA 523, ICBO 3320, NIS-64269 APPLICATION CONCRETE BLOCK/BRICK COLOR BLUE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
DRILL SIZE 5/32 INCH FINISH CLIMASEAL[T] FINISH HEAD TYPE FLAT, PHILLIPS SCREW LENGTH 3-1/4 INCH SCREW SIZE 3/16 INCH TYPE TAP-CON APPLICABLE STANDARD GSA 523, ICBO 3320, NIS-64269 APPLICATION CONCRETE BLOCK/BRICK COLOR BLUE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - 60552 - Minerallac Company
Hampshire, IL, USA
Concrete Anchor
60552
Concrete Anchor 60552
DRILL SIZE 5/32 INCH FINISH CLIMASEAL[T] FINISH HEAD TYPE FLAT, PHILLIPS SCREW LENGTH 3-1/4 INCH SCREW SIZE 3/16 INCH TYPE TAP-CON APPLICABLE STANDARD GSA 523, ICBO 3320, NIS-64269 APPLICATION CONCRETE BLOCK/BRICK COLOR BLUE PACKAGING QUANTITY 100 PER BOX
  • DRILL SIZE 5/32 INCH
  • FINISH CLIMASEAL[T] FINISH
  • HEAD TYPE FLAT, PHILLIPS
  • SCREW LENGTH 3-1/4 INCH
  • SCREW SIZE 3/16 INCH
  • TYPE TAP-CON
  • APPLICABLE STANDARD GSA 523, ICBO 3320, NIS-64269
  • APPLICATION CONCRETE BLOCK/BRICK
  • COLOR BLUE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet
Concrete Anchor - 60552 - Minerallac Company
Hampshire, IL, USA
Concrete Anchor
60552
Concrete Anchor 60552
DRILL SIZE 5/32 INCH FINISH CLIMASEAL[T] FINISH HEAD TYPE FLAT, PHILLIPS SCREW LENGTH 3-1/4 INCH SCREW SIZE 3/16 INCH TYPE TAP-CON APPLICABLE STANDARD GSA 523, ICBO 3320, NIS-64269 APPLICATION CONCRETE BLOCK/BRICK COLOR BLUE PACKAGING QUANTITY 100 PER BOX
  • DRILL SIZE 5/32 INCH
  • FINISH CLIMASEAL[T] FINISH
  • HEAD TYPE FLAT, PHILLIPS
  • SCREW LENGTH 3-1/4 INCH
  • SCREW SIZE 3/16 INCH
  • TYPE TAP-CON
  • APPLICABLE STANDARD GSA 523, ICBO 3320, NIS-64269
  • APPLICATION CONCRETE BLOCK/BRICK
  • COLOR BLUE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 60552
Product Name Concrete Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Swing Bolts - 29502 - Jergens, Inc.
Specs
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide
Other Size Specs 3/8-16
View Details
Square Head Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Square Head Bolt
Material Steel
Finish Plain
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Flange Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Flange Bolt; Hexagon Bolt
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details