Minerallac Company Anchor 59615

Description
VERTICAL THREADED ROD, FIXTURE HANGING HARDWARE TYPE STEEL MATERIAL YELLOW DICHROMATIC, ZINC PLATED FINISH 2-1/2 INCH ANCHOR LENGTH 20 TPI HEX HEAD TYPE 1/4 INCH ANCHOR SIZE HEAD COLOR SILVER APPLICATION WOOD PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
VERTICAL THREADED ROD, FIXTURE HANGING HARDWARE TYPE STEEL MATERIAL YELLOW DICHROMATIC, ZINC PLATED FINISH 2-1/2 INCH ANCHOR LENGTH 20 TPI HEX HEAD TYPE 1/4 INCH ANCHOR SIZE HEAD COLOR SILVER APPLICATION WOOD PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 59615 - Minerallac Company
Hampshire, IL, USA
Anchor
59615
Anchor 59615
VERTICAL THREADED ROD, FIXTURE HANGING HARDWARE TYPE STEEL MATERIAL YELLOW DICHROMATIC, ZINC PLATED FINISH 2-1/2 INCH ANCHOR LENGTH 20 TPI HEX HEAD TYPE 1/4 INCH ANCHOR SIZE HEAD COLOR SILVER APPLICATION WOOD PACKAGING QUANTITY 50 PER BOX
  • VERTICAL THREADED ROD, FIXTURE HANGING HARDWARE TYPE
  • STEEL MATERIAL
  • YELLOW DICHROMATIC, ZINC PLATED FINISH
  • 2-1/2 INCH ANCHOR LENGTH
  • 20 TPI
  • HEX HEAD TYPE
  • 1/4 INCH ANCHOR SIZE
  • HEAD COLOR SILVER
  • APPLICATION WOOD
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 59615
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details
T-Bolts - 42906 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details