Minerallac Company Stove Bolt - Non Metric 25720

Description
SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 1.497 INCH OVERALL LENGTH 16 TPI 3/8 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE THREAD TYPE COARSE HEAD WIDTH 0.689 INCH HEAD HEIGHT 0.247 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 1.497 INCH OVERALL LENGTH 16 TPI 3/8 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE THREAD TYPE COARSE HEAD WIDTH 0.689 INCH HEAD HEIGHT 0.247 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stove Bolt - Non Metric - 25720 - Minerallac Company
Hampshire, IL, USA
Stove Bolt - Non Metric
25720
Stove Bolt - Non Metric 25720
SLOTTED, PHILLIPS TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 1.497 INCH OVERALL LENGTH 16 TPI 3/8 INCH NOMINAL SIZE ROUND HEAD STYLE HEX NUT TYPE THREAD TYPE COARSE HEAD WIDTH 0.689 INCH HEAD HEIGHT 0.247 INCH PACKAGING QUANTITY 100 PER BOX
  • SLOTTED, PHILLIPS TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-1/4 INCH
  • 1.497 INCH OVERALL LENGTH
  • 16 TPI
  • 3/8 INCH NOMINAL SIZE
  • ROUND HEAD STYLE
  • HEX NUT TYPE
  • THREAD TYPE COARSE
  • HEAD WIDTH 0.689 INCH
  • HEAD HEIGHT 0.247 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 25720
Product Name Stove Bolt - Non Metric
Bolt Type Stove Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 12 mm - 121201200060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 10-32 x .750 Long - 21012 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
T-slot Bolt - BJ755 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type T-Head Bolt
Material Steel
Finish Black Oxide
View Details