Minerallac Company Hex Bolt - Non Metric 55025

Description
FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 55025 - Minerallac Company
Hampshire, IL, USA
Hex Bolt - Non Metric
55025
Hex Bolt - Non Metric 55025
FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
  • FULLY THREADED, CAP SCREW TYPE
  • GRADE 5 STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-1/2 INCH
  • 5/32 INCH HEAD HEIGHT
  • 7/16 INCH HEAD WIDTH ACROSS FLAT
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • QUENCHED AND TEMPERED PROCESS
  • THREAD TYPE COARSE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 55025
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
12 Point Flange Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Flange Bolt
Material Steel
Finish Plain
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details