Minerallac Company Anchor 59521

Description
EZ, 1-PIECE, TOGGLE TYPE ZINC PLATED FINISH 2.5 INCH ANCHOR LENGTH 9/16 INCH ANCHOR SIZE INCLUDES 2 INCH SQUARE/PHILLIPS DRIVE PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
EZ, 1-PIECE, TOGGLE TYPE ZINC PLATED FINISH 2.5 INCH ANCHOR LENGTH 9/16 INCH ANCHOR SIZE INCLUDES 2 INCH SQUARE/PHILLIPS DRIVE PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 59521 - Minerallac Company
Hampshire, IL, USA
Anchor
59521
Anchor 59521
EZ, 1-PIECE, TOGGLE TYPE ZINC PLATED FINISH 2.5 INCH ANCHOR LENGTH 9/16 INCH ANCHOR SIZE INCLUDES 2 INCH SQUARE/PHILLIPS DRIVE PACKAGING QUANTITY 50 PER BOX
  • EZ, 1-PIECE, TOGGLE TYPE
  • ZINC PLATED FINISH
  • 2.5 INCH ANCHOR LENGTH
  • 9/16 INCH ANCHOR SIZE
  • INCLUDES 2 INCH SQUARE/PHILLIPS DRIVE
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 59521
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 12 mm - 121201200060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 1/4-20 x .375 Long - 21906 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Stud - BJ745 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel
Finish Black Oxide
View Details