Minerallac Company Hex Bolt - Non Metric 55264

Description
FULLY THREADED TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 4 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI COLOR SILVER PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
FULLY THREADED TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 4 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI COLOR SILVER PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 55264 - Minerallac Company
Hampshire, IL, USA
Hex Bolt - Non Metric
55264
Hex Bolt - Non Metric 55264
FULLY THREADED TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 4 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 18 TPI COLOR SILVER PACKAGING QUANTITY 50 PER BOX
  • FULLY THREADED TYPE
  • GRADE 2 STEEL MATERIAL
  • ZINC PLATED FINISH
  • 4 INCH
  • 13/64 INCH HEAD HEIGHT
  • 1/2 INCH HEAD WIDTH ACROSS FLAT
  • 5/16 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 18 TPI
  • COLOR SILVER
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 55264
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 4-40 x .187 Long - 21403 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.1870 inch (4.75 mm)
View Details
2 suppliers
Swivel Contact Bolt - BJ730 - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M4; M5; M6; M8; M10; M12; M16; M20
View Details