Minerallac Company Anchor 63256

Description
STRIKE TYPE ZINC PLATED FINISH 3-1/2 INCH ANCHOR LENGTH 3/8 INCH ANCHOR SIZE 1-7/8 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
STRIKE TYPE ZINC PLATED FINISH 3-1/2 INCH ANCHOR LENGTH 3/8 INCH ANCHOR SIZE 1-7/8 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 63256 - Minerallac Company
Hampshire, IL, USA
Anchor
63256
Anchor 63256
STRIKE TYPE ZINC PLATED FINISH 3-1/2 INCH ANCHOR LENGTH 3/8 INCH ANCHOR SIZE 1-7/8 INCH EMBED DEPTH INCLUDES NUT AND WASHER APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK PACKAGING QUANTITY 100 PER BOX
  • STRIKE TYPE
  • ZINC PLATED FINISH
  • 3-1/2 INCH ANCHOR LENGTH
  • 3/8 INCH ANCHOR SIZE
  • 1-7/8 INCH EMBED DEPTH
  • INCLUDES NUT AND WASHER
  • APPLICATION CONCRETE, BRICK, STONE OR GROUT FILLED BLOCK
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 63256
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 4014A4/316L0808588 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 3.35 inch (85 mm)
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
U-Bolt Clip DIN 741 Stainless RopeDiaRange 6 mm - 121200600060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details