Minerallac Company Anchor 60026

Description
HOLLOW WALL TYPE STEEL MATERIAL ZINC PLATED FINISH 1-25/32 INCH ANCHOR LENGTH 32 TPI #6 SCREW SIZE 1/4 INCH DRILL SIZE PHILLIPS, SLOTTED HEAD TYPE 1/8 INCH ANCHOR SIZE SLEEVE LENGTH 1-3/8 INCH WALL THICKNESS 1/8 TO 1/2 INCH APPLICATION DRYWALL, SHEETROCK, PLASTER AND PANELING PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
HOLLOW WALL TYPE STEEL MATERIAL ZINC PLATED FINISH 1-25/32 INCH ANCHOR LENGTH 32 TPI #6 SCREW SIZE 1/4 INCH DRILL SIZE PHILLIPS, SLOTTED HEAD TYPE 1/8 INCH ANCHOR SIZE SLEEVE LENGTH 1-3/8 INCH WALL THICKNESS 1/8 TO 1/2 INCH APPLICATION DRYWALL, SHEETROCK, PLASTER AND PANELING PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 60026 - Minerallac Company
Hampshire, IL, USA
Anchor
60026
Anchor 60026
HOLLOW WALL TYPE STEEL MATERIAL ZINC PLATED FINISH 1-25/32 INCH ANCHOR LENGTH 32 TPI #6 SCREW SIZE 1/4 INCH DRILL SIZE PHILLIPS, SLOTTED HEAD TYPE 1/8 INCH ANCHOR SIZE SLEEVE LENGTH 1-3/8 INCH WALL THICKNESS 1/8 TO 1/2 INCH APPLICATION DRYWALL, SHEETROCK, PLASTER AND PANELING PACKAGING QUANTITY 100 PER BOX
  • HOLLOW WALL TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-25/32 INCH ANCHOR LENGTH
  • 32 TPI
  • #6 SCREW SIZE
  • 1/4 INCH DRILL SIZE
  • PHILLIPS, SLOTTED HEAD TYPE
  • 1/8 INCH ANCHOR SIZE
  • SLEEVE LENGTH 1-3/8 INCH
  • WALL THICKNESS 1/8 TO 1/2 INCH
  • APPLICATION DRYWALL, SHEETROCK, PLASTER AND PANELING
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 60026
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 4014A4/316L20100109 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 3.94 inch (100 mm)
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details