Minerallac Company Hex Bolt - Non Metric 55248

Description
FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 3 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 3 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 55248 - Minerallac Company
Hampshire, IL, USA
Hex Bolt - Non Metric
55248
Hex Bolt - Non Metric 55248
FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 3 INCH 13/64 INCH HEAD HEIGHT 1/2 INCH HEAD WIDTH ACROSS FLAT 5/16 INCH NOMINAL DIAMETER 18 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
  • FULLY THREADED, MACHINE BOLT TYPE
  • GRADE 2 STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH
  • 13/64 INCH HEAD HEIGHT
  • 1/2 INCH HEAD WIDTH ACROSS FLAT
  • 5/16 INCH NOMINAL DIAMETER
  • 18 TPI
  • QUENCHED AND TEMPERED PROCESS
  • THREAD TYPE COARSE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 55248
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Material Stainless Steel
Length 0.3937 inch (10 mm)
Metric M3
View Details
Titanium SHCS M6 x 40mm Long - 25067 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1.57 inch (40 mm)
View Details
2 suppliers
Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details