Minerallac Company Anchor 60218

Description
LEAD MACHINE SCREW TYPE LEAD MATERIAL LEAD FINISH 1 INCH THREAD LENGTH 13 TPI 7/8 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH THREAD TYPE MACHINE INCLUDES SETTING TOOL APPLICATION CONCRETE, BRICK OR BLOCK PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
LEAD MACHINE SCREW TYPE LEAD MATERIAL LEAD FINISH 1 INCH THREAD LENGTH 13 TPI 7/8 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH THREAD TYPE MACHINE INCLUDES SETTING TOOL APPLICATION CONCRETE, BRICK OR BLOCK PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 60218 - Minerallac Company
Hampshire, IL, USA
Anchor
60218
Anchor 60218
LEAD MACHINE SCREW TYPE LEAD MATERIAL LEAD FINISH 1 INCH THREAD LENGTH 13 TPI 7/8 INCH DRILL SIZE 1/2 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH THREAD TYPE MACHINE INCLUDES SETTING TOOL APPLICATION CONCRETE, BRICK OR BLOCK PACKAGING QUANTITY 50 PER BOX
  • LEAD MACHINE SCREW TYPE
  • LEAD MATERIAL
  • LEAD FINISH
  • 1 INCH THREAD LENGTH
  • 13 TPI
  • 7/8 INCH DRILL SIZE
  • 1/2 INCH ANCHOR SIZE
  • 1-1/2 INCH EMBED DEPTH
  • THREAD TYPE MACHINE
  • INCLUDES SETTING TOOL
  • APPLICATION CONCRETE, BRICK OR BLOCK
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 60218
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 4-40 x .375 Long - 21406 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details