Minerallac Company Anchor 61181

Description
HORIZONTAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1-1/2 INCH ANCHOR LENGTH 20 TPI 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH HEAD COLOR SILVER APPLICATION INSTALLS HORIZONTALLY INTO THE SIDE OF STEEL STRUCTURES FOR HANGING THREADED ROD PACKAGING QUANTITY 25 PER BOX/125 PER CASE SWDR 1-1/2 MODEL
Datasheet
Description
HORIZONTAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1-1/2 INCH ANCHOR LENGTH 20 TPI 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH HEAD COLOR SILVER APPLICATION INSTALLS HORIZONTALLY INTO THE SIDE OF STEEL STRUCTURES FOR HANGING THREADED ROD PACKAGING QUANTITY 25 PER BOX/125 PER CASE SWDR 1-1/2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 61181 - Minerallac Company
Hampshire, IL, USA
Anchor
61181
Anchor 61181
HORIZONTAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 1-1/2 INCH ANCHOR LENGTH 20 TPI 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH HEAD COLOR SILVER APPLICATION INSTALLS HORIZONTALLY INTO THE SIDE OF STEEL STRUCTURES FOR HANGING THREADED ROD PACKAGING QUANTITY 25 PER BOX/125 PER CASE SWDR 1-1/2 MODEL
  • HORIZONTAL THREADED ROD TYPE
  • STEEL MATERIAL
  • ELECTRO ZINC PLATED FINISH
  • 1-1/2 INCH ANCHOR LENGTH
  • 20 TPI
  • 1/4 INCH ANCHOR SIZE
  • SAMMYS[R] BRAND
  • ROD SIZE 3/8 INCH
  • HEAD COLOR SILVER
  • APPLICATION INSTALLS HORIZONTALLY INTO THE SIDE OF STEEL STRUCTURES FOR HANGING THREADED ROD
  • PACKAGING QUANTITY 25 PER BOX/125 PER CASE
  • SWDR 1-1/2 MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 61181
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 2-56 x .187 Long - 21203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.1870 inch (4.75 mm)
View Details
2 suppliers
Contact Bolt - BJ732 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel; Stainless Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20; M24
View Details