Minerallac Company Hex Bolt - Non Metric 55821

Description
FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 55821 - Minerallac Company
Hampshire, IL, USA
Hex Bolt - Non Metric
55821
Hex Bolt - Non Metric 55821
FULLY THREADED, CAP SCREW TYPE GRADE 5 STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 50 PER BOX
  • FULLY THREADED, CAP SCREW TYPE
  • GRADE 5 STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-1/4 INCH
  • 5/16 INCH HEAD HEIGHT
  • 3/4 INCH HEAD WIDTH ACROSS FLAT
  • 1/2 INCH NOMINAL DIAMETER
  • 13 TPI
  • QUENCHED AND TEMPERED PROCESS
  • THREAD TYPE COARSE
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 55821
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS M5 x 10mm Long - 25051 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3937 inch (10 mm)
View Details
2 suppliers
CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details