Minerallac Company Concrete Anchor 60560

Description
DRILL SIZE 5/32 INCH FINISH CLIMASEAL[T] FINISH HEAD TYPE FLAT, PHILLIPS SCREW LENGTH 3-3/4 INCH SCREW SIZE 3/16 INCH TYPE TAP-CON APPLICABLE STANDARD GSA 523, ICBO 3320, NIS-64269 APPLICATION CONCRETE BLOCK/BRICK COLOR BLUE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
DRILL SIZE 5/32 INCH FINISH CLIMASEAL[T] FINISH HEAD TYPE FLAT, PHILLIPS SCREW LENGTH 3-3/4 INCH SCREW SIZE 3/16 INCH TYPE TAP-CON APPLICABLE STANDARD GSA 523, ICBO 3320, NIS-64269 APPLICATION CONCRETE BLOCK/BRICK COLOR BLUE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - 60560 - Minerallac Company
Hampshire, IL, USA
Concrete Anchor
60560
Concrete Anchor 60560
DRILL SIZE 5/32 INCH FINISH CLIMASEAL[T] FINISH HEAD TYPE FLAT, PHILLIPS SCREW LENGTH 3-3/4 INCH SCREW SIZE 3/16 INCH TYPE TAP-CON APPLICABLE STANDARD GSA 523, ICBO 3320, NIS-64269 APPLICATION CONCRETE BLOCK/BRICK COLOR BLUE PACKAGING QUANTITY 100 PER BOX
  • DRILL SIZE 5/32 INCH
  • FINISH CLIMASEAL[T] FINISH
  • HEAD TYPE FLAT, PHILLIPS
  • SCREW LENGTH 3-3/4 INCH
  • SCREW SIZE 3/16 INCH
  • TYPE TAP-CON
  • APPLICABLE STANDARD GSA 523, ICBO 3320, NIS-64269
  • APPLICATION CONCRETE BLOCK/BRICK
  • COLOR BLUE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 60560
Product Name Concrete Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 2-56 x .187 Long - 21203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.1870 inch (4.75 mm)
View Details
2 suppliers
12 Point Flange Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Flange Bolt
Material Steel
Finish Plain
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M8 X 1.25 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M8
View Details
Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details