HOLLOW WALL TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2-3/4 INCH ANCHOR LENGTH
24 TPI
#10 SCREW SIZE
3/8 INCH DRILL SIZE
PHILLIPS, SLOTTED HEAD TYPE
3/16 INCH ANCHOR SIZE
HEX LENGTH LONG
SLEEVE LENGTH 2-1/2 INCH
WALL THICKNESS 5/8 TO 1-3/16 INCH
APPLICATION DRYWALL, SHEETROCK, PLASTER AND PANELING
PACKAGING QUANTITY 50 PER BOX
Minerallac Company
Done
Datasheet
Description
HOLLOW WALL TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2-3/4 INCH ANCHOR LENGTH
24 TPI
#10 SCREW SIZE
3/8 INCH DRILL SIZE
PHILLIPS, SLOTTED HEAD TYPE
3/16 INCH ANCHOR SIZE
HEX LENGTH LONG
SLEEVE LENGTH 2-1/2 INCH
WALL THICKNESS 5/8 TO 1-3/16 INCH
APPLICATION DRYWALL, SHEETROCK, PLASTER AND PANELING
PACKAGING QUANTITY 50 PER BOX
HOLLOW WALL TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2-3/4 INCH ANCHOR LENGTH
24 TPI
#10 SCREW SIZE
3/8 INCH DRILL SIZE
PHILLIPS, SLOTTED HEAD TYPE
3/16 INCH ANCHOR SIZE
HEX LENGTH LONG
SLEEVE LENGTH 2-1/2 INCH
WALL THICKNESS 5/8 TO 1-3/16 INCH
APPLICATION DRYWALL, SHEETROCK, PLASTER AND PANELING
PACKAGING QUANTITY 50 PER BOX
HOLLOW WALL TYPE
STEEL MATERIAL
ZINC PLATED FINISH
2-3/4 INCH ANCHOR LENGTH
24 TPI
#10 SCREW SIZE
3/8 INCH DRILL SIZE
PHILLIPS, SLOTTED HEAD TYPE
3/16 INCH ANCHOR SIZE
HEX LENGTH LONG
SLEEVE LENGTH 2-1/2 INCH
WALL THICKNESS 5/8 TO 1-3/16 INCH
APPLICATION DRYWALL, SHEETROCK, PLASTER AND PANELING