Minerallac Company Anchor 60614

Description
LAG SCREW SHIELD TYPE ZINC MATERIAL 2 INCH SCREW LENGTH 1/2 INCH SCREW SIZE 3/4 INCH DRILL SIZE 2-1/2 INCH EMBED DEPTH APPLICATION MORTAR JOINT, SOLID OR HOLLOW BASE MATERIAL AND IS MORE RESISTANT TO TEMPERATURE FLUCTUATIONS AND RUST THAN OTHER LIGHT DUTY ANCHORS PACKAGING QUANTITY 25 PER BOX
Datasheet
Description
LAG SCREW SHIELD TYPE ZINC MATERIAL 2 INCH SCREW LENGTH 1/2 INCH SCREW SIZE 3/4 INCH DRILL SIZE 2-1/2 INCH EMBED DEPTH APPLICATION MORTAR JOINT, SOLID OR HOLLOW BASE MATERIAL AND IS MORE RESISTANT TO TEMPERATURE FLUCTUATIONS AND RUST THAN OTHER LIGHT DUTY ANCHORS PACKAGING QUANTITY 25 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 60614 - Minerallac Company
Hampshire, IL, USA
Anchor
60614
Anchor 60614
LAG SCREW SHIELD TYPE ZINC MATERIAL 2 INCH SCREW LENGTH 1/2 INCH SCREW SIZE 3/4 INCH DRILL SIZE 2-1/2 INCH EMBED DEPTH APPLICATION MORTAR JOINT, SOLID OR HOLLOW BASE MATERIAL AND IS MORE RESISTANT TO TEMPERATURE FLUCTUATIONS AND RUST THAN OTHER LIGHT DUTY ANCHORS PACKAGING QUANTITY 25 PER BOX
  • LAG SCREW SHIELD TYPE
  • ZINC MATERIAL
  • 2 INCH SCREW LENGTH
  • 1/2 INCH SCREW SIZE
  • 3/4 INCH DRILL SIZE
  • 2-1/2 INCH EMBED DEPTH
  • APPLICATION MORTAR JOINT, SOLID OR HOLLOW BASE MATERIAL AND IS MORE RESISTANT TO TEMPERATURE FLUCTUATIONS AND RUST THAN OTHER LIGHT DUTY ANCHORS
  • PACKAGING QUANTITY 25 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 60614
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Jackscrew 5mm Bolt, Hex Socket - M80-2320000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 6-32 x .250 Long - 21604 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details