Minerallac Company Concrete Anchor 61232

Description
ANCHOR LENGTH 2 INCH ANCHOR SIZE 1/4 INCH HEAD TYPE MUSHROOM LOAD RATING 285 LB LOAD RATING IN LB 285 LOAD RATING IN LB - UOM LB MATERIAL NYLON TYPE NAIL-IN
Datasheet
Description
ANCHOR LENGTH 2 INCH ANCHOR SIZE 1/4 INCH HEAD TYPE MUSHROOM LOAD RATING 285 LB LOAD RATING IN LB 285 LOAD RATING IN LB - UOM LB MATERIAL NYLON TYPE NAIL-IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - 61232 - Minerallac Company
Hampshire, IL, USA
Concrete Anchor
61232
Concrete Anchor 61232
ANCHOR LENGTH 2 INCH ANCHOR SIZE 1/4 INCH HEAD TYPE MUSHROOM LOAD RATING 285 LB LOAD RATING IN LB 285 LOAD RATING IN LB - UOM LB MATERIAL NYLON TYPE NAIL-IN
  • ANCHOR LENGTH 2 INCH
  • ANCHOR SIZE 1/4 INCH
  • HEAD TYPE MUSHROOM
  • LOAD RATING 285 LB
  • LOAD RATING IN LB 285
  • LOAD RATING IN LB - UOM LB
  • MATERIAL NYLON
  • TYPE NAIL-IN
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 61232
Product Name Concrete Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Flat Head Slotted Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Plain
Fastener Standards ANSI B18.6.2
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details