Minerallac Company Toggle Bolt - Non Metric 58496

Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 6 INCH 20 TPI 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE 5/8 INCH DRILL SIZE INCLUDES WINGS APPLICATION HOLLOW BLOCK AND GYPSUM PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 6 INCH 20 TPI 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE 5/8 INCH DRILL SIZE INCLUDES WINGS APPLICATION HOLLOW BLOCK AND GYPSUM PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Bolt - Non Metric - 58496 - Minerallac Company
Hampshire, IL, USA
Toggle Bolt - Non Metric
58496
Toggle Bolt - Non Metric 58496
SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 6 INCH 20 TPI 1/4 INCH NOMINAL SIZE ROUND HEAD STYLE 5/8 INCH DRILL SIZE INCLUDES WINGS APPLICATION HOLLOW BLOCK AND GYPSUM PACKAGING QUANTITY 50 PER BOX
  • SLOTTED TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 6 INCH
  • 20 TPI
  • 1/4 INCH NOMINAL SIZE
  • ROUND HEAD STYLE
  • 5/8 INCH DRILL SIZE
  • INCLUDES WINGS
  • APPLICATION HOLLOW BLOCK AND GYPSUM
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 58496
Product Name Toggle Bolt - Non Metric
Bolt Type Toggle Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Fully-threaded Bar - BJ830 - Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Swing Bolts - 29516 - Jergens, Inc.
Specs
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide
Other Size Specs 5/8-11
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details