Minerallac Company Anchor 61150

Description
VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 3 INCH ANCHOR LENGTH 5/8 INCH AF END-DRILLED HEAD TYPE 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH HEAD COLOR SILVER APPLICATION INSTALLS VERTICALLY INTO THE BOTTOM OF WOOD STRUCTURES FOR HANGING THREADED ROD APPROVAL UL, FM PACKAGING QUANTITY 25 PER BOX/125 PER CASE GST 30 MODEL
Datasheet
Description
VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 3 INCH ANCHOR LENGTH 5/8 INCH AF END-DRILLED HEAD TYPE 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH HEAD COLOR SILVER APPLICATION INSTALLS VERTICALLY INTO THE BOTTOM OF WOOD STRUCTURES FOR HANGING THREADED ROD APPROVAL UL, FM PACKAGING QUANTITY 25 PER BOX/125 PER CASE GST 30 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 61150 - Minerallac Company
Hampshire, IL, USA
Anchor
61150
Anchor 61150
VERTICAL THREADED ROD TYPE STEEL MATERIAL ELECTRO ZINC PLATED FINISH 3 INCH ANCHOR LENGTH 5/8 INCH AF END-DRILLED HEAD TYPE 1/4 INCH ANCHOR SIZE SAMMYS[R] BRAND ROD SIZE 3/8 INCH HEAD COLOR SILVER APPLICATION INSTALLS VERTICALLY INTO THE BOTTOM OF WOOD STRUCTURES FOR HANGING THREADED ROD APPROVAL UL, FM PACKAGING QUANTITY 25 PER BOX/125 PER CASE GST 30 MODEL
  • VERTICAL THREADED ROD TYPE
  • STEEL MATERIAL
  • ELECTRO ZINC PLATED FINISH
  • 3 INCH ANCHOR LENGTH
  • 5/8 INCH AF END-DRILLED HEAD TYPE
  • 1/4 INCH ANCHOR SIZE
  • SAMMYS[R] BRAND
  • ROD SIZE 3/8 INCH
  • HEAD COLOR SILVER
  • APPLICATION INSTALLS VERTICALLY INTO THE BOTTOM OF WOOD STRUCTURES FOR HANGING THREADED ROD
  • APPROVAL UL, FM
  • PACKAGING QUANTITY 25 PER BOX/125 PER CASE
  • GST 30 MODEL
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 61150
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
Socket Head Shoulder Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Shoulder Bolt
Material Steel
Finish Plain
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details