Minerallac Company Datasheets for Specialty Tapes
Specialty tapes are manufactured to enhance particular abilities of the tape, making them excellent for applications where general-use tapes fall short of the application's constraints. Specialty tapes is an ambiguous term, encapsulating tape types such as flashing tape, barricade tape, riveter's tape, and many more.
Specialty Tapes: Learn more
| Product Name | Notes |
|---|---|
| 1000 FT 3 INCH 4 MIL THICKNESS 8 STANDARD PACKAGE CAUTION BURIED ELECTRICAL LINE LEGEND YELLOW TAPE COLOR APPLICATION IDENTIFIES THE TYPE OF UTILITY LINE BURIED BELOW BOTH BY PRINTED... | |
| 1000 FT 3 INCH 4 MIL THICKNESS 8 STANDARD PACKAGE CAUTION BURIED FIBER OPTIC TELEPHONE LEGEND ORANGE TAPE COLOR APPLICATION IDENTIFIES THE TYPE OF UTILITY LINE BURIED BELOW BOTH BY... | |
| 1000 FT 3 INCH UNDERGROUND, BURIED UTILITY INSTALLATION APPLICATION 4 MIL THICKNESS 8 STANDARD PACKAGE CAUTION-CAUTION-CAUT ION LEGEND BLACK LEGEND COLOR YELLOW BACKGROUND COLOR | |
| 1000 FT 3 INCH UNDERGROUND, BURIED UTILITY INSTALLATION APPLICATION 4 MIL THICKNESS 8 STANDARD PACKAGE GAS LINE BELOW LEGEND BLACK LEGEND COLOR YELLOW BACKGROUND COLOR | |
| 1000 FT 6 INCH 4 MIL THICKNESS 4 STANDARD PACKAGE CAUTION BURIED ELECTRICAL LINE LEGEND RED TAPE COLOR APPLICATION IDENTIFIES THE TYPE OF UTILITY LINE BURIED BELOW BOTH BY PRINTED... | |
| 1000 FT 6 INCH 4 MIL THICKNESS 4 STANDARD PACKAGE CAUTION BURIED ELECTRICAL LINE LEGEND YELLOW TAPE COLOR APPLICATION IDENTIFIES THE TYPE OF UTILITY LINE BURIED BELOW BOTH BY PRINTED... | |
| 1000 FT 6 INCH UNDERGROUND, BURIED UTILITY INSTALLATION APPLICATION 4 MIL THICKNESS 8 STANDARD PACKAGE CAUTION HIGH VOLTAGE LEGEND BLACK LEGEND COLOR YELLOW BACKGROUND COLOR | |
| DETECTABLE TYPE POLYETHYLENE MATERIAL 1000 FT 3 INCH 5 MIL THICKNESS 8 STANDARD PACKAGE CAUTION BURIED ELECTRICAL LINE LEGEND SILVER, RED STRIPES TAPE COLOR APPLICATION IDENTIFIES THE TYPE OF UTILITY... | |
| DETECTABLE TYPE POLYETHYLENE MATERIAL 1000 FT 3 INCH 5 MIL THICKNESS 8 STANDARD PACKAGE CAUTION BURIED TELEPHONE LINE BELOW LEGEND SILVER, ORANGE STRIPES TAPE COLOR APPLICATION IDENTIFIES THE TYPE OF... | |
| DETECTABLE TYPE POLYETHYLENE MATERIAL 1000 FT 6 INCH 5 MIL THICKNESS 4 STANDARD PACKAGE CAUTION BURIED ELECTRICAL LINE LEGEND SILVER, RED STRIPES TAPE COLOR APPLICATION IDENTIFIES THE TYPE OF UTILITY... | |
| DETECTABLE TYPE POLYETHYLENE MATERIAL 1000 FT 6 INCH 5 MIL THICKNESS 4 STANDARD PACKAGE CAUTION BURIED TELEPHONE LINE BELOW LEGEND SILVER WITH ORANGE STRIPE TAPE COLOR | |
| DUCT TAPE, ECONOMY TYPE LAMINATED CLOTH, POLYETHYLENE COATED MATERIAL SILVER COLOR 60 YD 2 INCH INDUSTRIAL GRADE APPLICATION 8 MIL THICKNESS NO TENSILE STRENGTH 22 LB PER INCH ADHESION STRENGTH... | |
| DUCT TAPE, PREMIUM TYPE LAMINATED CLOTH, POLYETHYLENE COATED MATERIAL SILVER COLOR 60 YD 2 INCH NASHUA 357 APPLICABLE STANDARD INDUSTRIAL GRADE APPLICATION 13 MIL THICKNESS NO TENSILE STRENGTH 45 LB... | |
| DUCT TAPE, STANDARD TYPE LAMINATED CLOTH, POLYETHYLENE COATED MATERIAL SILVER COLOR 60 YD 2 INCH NASHUA 395 APPLICABLE STANDARD INDUSTRIAL GRADE APPLICATION 9 MIL THICKNESS NO TENSILE STRENGTH 23 LB... | |
| POLYESTER MATERIAL 1500 FT 1/2 INCH PULL TAPE APPLICATION 1250 LB TENSILE STRENGTH CABLE LENGTH 1500 FT CABLE WIDTH 1/2 INCH CONSTRUCTION TYPE WOVEN | |
| POLYESTER MATERIAL 1500 FT 3/4 INCH PULL TAPE APPLICATION 2500 LB TENSILE STRENGTH CABLE WIDTH 3/4 INCH CABLE LENGTH 1500 FT CONSTRUCTION TYPE WOVEN | |
| POLYESTER MATERIAL 3000 FT 1/2 INCH PULL TAPE APPLICATION 1250 LB TENSILE STRENGTH CABLE WIDTH 1/2 INCH CABLE LENGTH 3000 FT CONSTRUCTION TYPE WOVEN | |
| POLYESTER MATERIAL 3000 FT 3/16 INCH PULL WIRES/CABLES, OPEN CEILINGS/WALLS APPLICATION 140 LB TENSILE STRENGTH NO DISPENSER INCLUDED CONSTRUCTION STRANDED PACKAGING QUANTITY 8 PER CASE | |
| POLYESTER MATERIAL 3000 FT 3/4 INCH PULL TAPE APPLICATION 2500 LB TENSILE STRENGTH CABLE LENGTH 3000 FT CABLE WIDTH 3/4 INCH CONSTRUCTION TYPE WOVEN | |
| POLYESTER MATERIAL 3000 FT 5/8 INCH PULL TAPE APPLICATION 1800 LB TENSILE STRENGTH CABLE LENGTH 3000 FT CABLE WIDTH 5/8 INCH CONSTRUCTION TYPE WOVEN | |
| POLYESTER MATERIAL 500 FT 1/2 INCH PULL TAPE APPLICATION 1250 LB TENSILE STRENGTH CABLE WIDTH 1/2 INCH CABLE LENGTH 500 FT CONSTRUCTION TYPE WOVEN |