Minerallac Company Datasheets for Silicone Adhesives and Sealants
Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600° F), but lack the strength of other epoxy or acrylic resins.
Silicone Adhesives and Sealants: Learn more
| Product Name | Notes |
|---|---|
| ACRYLIC SILICONE TYPE WHITE COLOR ALL PURPOSE APPLICATION SPECIFIC GRAVITY 1.02 | |
| RTV SILICONE TYPE CLEAR COLOR NSF, ASTM C-920, TT-S-00230C, TTS-001543A APPLICABLE STANDARD INTERIOR AND EXTERIOR PROJECT APPLICATION TUBE CONTAINER TYPE 10 OZ CONTAINER CAPACITY WHITE LIGHTNING[R] BRAND PACKAGING QUANTITY 12... | |
| RTV SILICONE TYPE NSF APPLICABLE STANDARD INTERIOR AND EXTERIOR PROJECT APPLICATION 8 TO 450 DEG F TEMPERATURE RATING CAN CONTAINER TYPE 8 OZ CONTAINER CAPACITY 5 TO 10 MIN SETTING... | |
| RTV SILICONE TYPE WHITE COLOR NSF, ASTM C-920, TT-S-00230C, TTS-001543A APPLICABLE STANDARD DOORS, WINDOWS, CROWN MOLDING, TRIM, SIDING, AS WELL AS KITCHEN/BATH APPLICATION TUBE CONTAINER TYPE 10 OZ CONTAINER CAPACITY... |