Minerallac Company Anchor 60402

Description
DROP-IN TYPE STEEL MATERIAL ZINC PLATED FINISH 0.3 INCH THREAD LENGTH 20 TPI 3/8 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 1 INCH EMBED DEPTH THREAD DEPTH 7/8 INCH INCLUDES SETTING TOOL APPLICATION CONCRETE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
DROP-IN TYPE STEEL MATERIAL ZINC PLATED FINISH 0.3 INCH THREAD LENGTH 20 TPI 3/8 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 1 INCH EMBED DEPTH THREAD DEPTH 7/8 INCH INCLUDES SETTING TOOL APPLICATION CONCRETE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 60402 - Minerallac Company
Hampshire, IL, USA
Anchor
60402
Anchor 60402
DROP-IN TYPE STEEL MATERIAL ZINC PLATED FINISH 0.3 INCH THREAD LENGTH 20 TPI 3/8 INCH DRILL SIZE 1/4 INCH ANCHOR SIZE 1 INCH EMBED DEPTH THREAD DEPTH 7/8 INCH INCLUDES SETTING TOOL APPLICATION CONCRETE PACKAGING QUANTITY 100 PER BOX
  • DROP-IN TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.3 INCH THREAD LENGTH
  • 20 TPI
  • 3/8 INCH DRILL SIZE
  • 1/4 INCH ANCHOR SIZE
  • 1 INCH EMBED DEPTH
  • THREAD DEPTH 7/8 INCH
  • INCLUDES SETTING TOOL
  • APPLICATION CONCRETE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 60402
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 10 mm - 121201000060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 8-32 x .250 Long - 21804 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
CAM SCREWS - MBCS - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type CAM SCREW
Material Steel
Finish Black Oxide
View Details