Minerallac Company Anchor 61422

Description
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 0.375 INCH THREAD LENGTH 24 TPI 1/4 INCH DRILL SIZE ACORN NUT HEAD TYPE 1/4 INCH ANCHOR SIZE 1.375 INCH EMBED DEPTH HEAD DIAMETER 0.618 INCH THREAD TYPE 2A EXTERNAL THREAD INCLUDES WASHER AND ACORN NUT APPLICATION CINDERBLOCK AND BRICK PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 0.375 INCH THREAD LENGTH 24 TPI 1/4 INCH DRILL SIZE ACORN NUT HEAD TYPE 1/4 INCH ANCHOR SIZE 1.375 INCH EMBED DEPTH HEAD DIAMETER 0.618 INCH THREAD TYPE 2A EXTERNAL THREAD INCLUDES WASHER AND ACORN NUT APPLICATION CINDERBLOCK AND BRICK PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 61422 - Minerallac Company
Hampshire, IL, USA
Anchor
61422
Anchor 61422
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 0.375 INCH THREAD LENGTH 24 TPI 1/4 INCH DRILL SIZE ACORN NUT HEAD TYPE 1/4 INCH ANCHOR SIZE 1.375 INCH EMBED DEPTH HEAD DIAMETER 0.618 INCH THREAD TYPE 2A EXTERNAL THREAD INCLUDES WASHER AND ACORN NUT APPLICATION CINDERBLOCK AND BRICK PACKAGING QUANTITY 100 PER BOX
  • SLEEVE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-1/4 INCH ANCHOR LENGTH
  • 0.375 INCH THREAD LENGTH
  • 24 TPI
  • 1/4 INCH DRILL SIZE
  • ACORN NUT HEAD TYPE
  • 1/4 INCH ANCHOR SIZE
  • 1.375 INCH EMBED DEPTH
  • HEAD DIAMETER 0.618 INCH
  • THREAD TYPE 2A EXTERNAL THREAD
  • INCLUDES WASHER AND ACORN NUT
  • APPLICATION CINDERBLOCK AND BRICK
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 61422
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Swing Bolts - 29516 - Jergens, Inc.
Specs
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide
Other Size Specs 5/8-11
View Details
#8 Contour Head Plow Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Plain
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Head Sealing Bolts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Bolt Type Hexagon Bolt
Material Steel; Stainless Steel
Finish Black Oxide; Zinc Plated; Black Zinc, Cadmium
View Details