Minerallac Company Concrete Anchor 59164

Description
ANCHOR LENGTH 4 INCH ANCHOR SIZE 1/4 INCH FINISH ZINC PLATED HEAD TYPE FLAT LOAD RATING 2200 LB LOAD RATING IN LB 2200 LOAD RATING IN LB - UOM LB MATERIAL STEEL TYPE SPLIT BOLT
Datasheet
Description
ANCHOR LENGTH 4 INCH ANCHOR SIZE 1/4 INCH FINISH ZINC PLATED HEAD TYPE FLAT LOAD RATING 2200 LB LOAD RATING IN LB 2200 LOAD RATING IN LB - UOM LB MATERIAL STEEL TYPE SPLIT BOLT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - 59164 - Minerallac Company
Hampshire, IL, USA
Concrete Anchor
59164
Concrete Anchor 59164
ANCHOR LENGTH 4 INCH ANCHOR SIZE 1/4 INCH FINISH ZINC PLATED HEAD TYPE FLAT LOAD RATING 2200 LB LOAD RATING IN LB 2200 LOAD RATING IN LB - UOM LB MATERIAL STEEL TYPE SPLIT BOLT
  • ANCHOR LENGTH 4 INCH
  • ANCHOR SIZE 1/4 INCH
  • FINISH ZINC PLATED
  • HEAD TYPE FLAT
  • LOAD RATING 2200 LB
  • LOAD RATING IN LB 2200
  • LOAD RATING IN LB - UOM LB
  • MATERIAL STEEL
  • TYPE SPLIT BOLT
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 59164
Product Name Concrete Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details
T-Slot Bolts - 44705 - Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details