Minerallac Company Anchor 62900

Description
WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 8-1/2 INCH ANCHOR LENGTH 2-3/8 INCH THREAD LENGTH 10 TPI 1 INCH DRILL SIZE 3/4 INCH ANCHOR SIZE 3-1/4 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 3/4 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 10 PER BOX
Datasheet
Description
WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 8-1/2 INCH ANCHOR LENGTH 2-3/8 INCH THREAD LENGTH 10 TPI 1 INCH DRILL SIZE 3/4 INCH ANCHOR SIZE 3-1/4 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 3/4 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 10 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 62900 - Minerallac Company
Hampshire, IL, USA
Anchor
62900
Anchor 62900
WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 8-1/2 INCH ANCHOR LENGTH 2-3/8 INCH THREAD LENGTH 10 TPI 1 INCH DRILL SIZE 3/4 INCH ANCHOR SIZE 3-1/4 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 3/4 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 10 PER BOX
  • WEDGE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 8-1/2 INCH ANCHOR LENGTH
  • 2-3/8 INCH THREAD LENGTH
  • 10 TPI
  • 1 INCH DRILL SIZE
  • 3/4 INCH ANCHOR SIZE
  • 3-1/4 INCH EMBED DEPTH
  • TRUBOLT[R] BRAND
  • THREAD TYPE COARSE
  • THREAD SIZE 3/4 INCH
  • APPLICATION CONCRETE AND STONE
  • PACKAGING QUANTITY 10 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 62900
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 2-56 x .250 Long - 21204 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Hexagon Head Bolts -  Type ST SEELBOLT® - 3/8-24UNF-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 3/8"
View Details
Bolt - 4014A4/316L2007088 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 2.76 inch (70 mm)
View Details