Minerallac Company Anchor 62249

Description
WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH ANCHOR LENGTH 3 INCH THREAD LENGTH 16 TPI 3/4 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 3/8 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 10 PER BOX
Datasheet
Description
WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH ANCHOR LENGTH 3 INCH THREAD LENGTH 16 TPI 3/4 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 3/8 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 10 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 62249 - Minerallac Company
Hampshire, IL, USA
Anchor
62249
Anchor 62249
WEDGE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH ANCHOR LENGTH 3 INCH THREAD LENGTH 16 TPI 3/4 INCH DRILL SIZE 3/8 INCH ANCHOR SIZE 1-1/2 INCH EMBED DEPTH TRUBOLT[R] BRAND THREAD TYPE COARSE THREAD SIZE 3/8 INCH APPLICATION CONCRETE AND STONE PACKAGING QUANTITY 10 PER BOX
  • WEDGE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH ANCHOR LENGTH
  • 3 INCH THREAD LENGTH
  • 16 TPI
  • 3/4 INCH DRILL SIZE
  • 3/8 INCH ANCHOR SIZE
  • 1-1/2 INCH EMBED DEPTH
  • TRUBOLT[R] BRAND
  • THREAD TYPE COARSE
  • THREAD SIZE 3/8 INCH
  • APPLICATION CONCRETE AND STONE
  • PACKAGING QUANTITY 10 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 62249
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Bolt Type Shoulder Bolt (optional feature); Tamperproof
Material Hardened Steel
Finish Chrome (optional feature)
View Details
#3 Dome Scraper Plow Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Plain
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details