Minerallac Company Anchor 59515

Description
EZ, SELF DRILLING TYPE NYLON MATERIAL WHITE FINISH 1-5/8 INCH ANCHOR LENGTH 50 LB IN 1/2 INCH DRYWALL (TENSION STRENGTH) LOAD RATING 1/2 INCH ANCHOR SIZE 1-5/8 INCH EMBED DEPTH EZ ANCORS[R] BRAND FIXTURE THICKNESS 3/4 INCH (MAXIMUM) APPLICATION DRYWALL, HORIZONTAL PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
EZ, SELF DRILLING TYPE NYLON MATERIAL WHITE FINISH 1-5/8 INCH ANCHOR LENGTH 50 LB IN 1/2 INCH DRYWALL (TENSION STRENGTH) LOAD RATING 1/2 INCH ANCHOR SIZE 1-5/8 INCH EMBED DEPTH EZ ANCORS[R] BRAND FIXTURE THICKNESS 3/4 INCH (MAXIMUM) APPLICATION DRYWALL, HORIZONTAL PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 59515 - Minerallac Company
Hampshire, IL, USA
Anchor
59515
Anchor 59515
EZ, SELF DRILLING TYPE NYLON MATERIAL WHITE FINISH 1-5/8 INCH ANCHOR LENGTH 50 LB IN 1/2 INCH DRYWALL (TENSION STRENGTH) LOAD RATING 1/2 INCH ANCHOR SIZE 1-5/8 INCH EMBED DEPTH EZ ANCORS[R] BRAND FIXTURE THICKNESS 3/4 INCH (MAXIMUM) APPLICATION DRYWALL, HORIZONTAL PACKAGING QUANTITY 100 PER BOX
  • EZ, SELF DRILLING TYPE
  • NYLON MATERIAL
  • WHITE FINISH
  • 1-5/8 INCH ANCHOR LENGTH
  • 50 LB IN 1/2 INCH DRYWALL (TENSION STRENGTH) LOAD RATING
  • 1/2 INCH ANCHOR SIZE
  • 1-5/8 INCH EMBED DEPTH
  • EZ ANCORS[R] BRAND
  • FIXTURE THICKNESS 3/4 INCH (MAXIMUM)
  • APPLICATION DRYWALL, HORIZONTAL
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 59515
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
Titanium SHCS 10-32 x 1.00 Long - 21016 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 1 inch (25.4 mm)
View Details
2 suppliers
Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details